Keystone Electronics Corp. M-F Nylon Stand, 8-32, 5/8 L 4831

Description
Part Number: 4831 Length: .625 [15.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 4831 Length: .625 [15.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 4831 is a male/female threaded standoff made of nylon 6/6 with an 8-32 thread, a length of 0.625 inches (15.9 mm), an external diameter of 0.375 inches (9.5 mm), and an internal thread depth of 0.375 inches (9.5 mm). It is designed for PC 104 mounting applications.

Datasheet Summary
Powered by GS/AI

Part number 4831 is a male/female threaded standoff made of nylon 6/6 with an 8-32 thread, a length of 0.625 inches (15.9 mm), an external diameter of 0.375 inches (9.5 mm), and an internal thread depth of 0.375 inches (9.5 mm). It is designed for PC 104 mounting applications.

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 8-32, 5/8 L - 4831 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 8-32, 5/8 L
4831
M-F Nylon Stand, 8-32, 5/8 L 4831
Part Number: 4831 Length: .625 [15.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 4831

  • Length: .625 [15.9]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-4831-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4831-ND
Board Spacers, Standoffs 36-4831-ND
"Hex Standoff Threaded #8-32 Nylon 0.625"" (15.88mm) 5/8"" Natural"

"Hex Standoff Threaded #8-32 Nylon 0.625"" (15.88mm) 5/8"" Natural"

Buy Now Datasheet
Spacer/standoff Hex Nylon 6.4Mm X 15.9Mm; Standoff Material Keystone - 62W5706 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Nylon 6.4Mm X 15.9Mm; Standoff Material Keystone
62W5706
Spacer/standoff Hex Nylon 6.4Mm X 15.9Mm; Standoff Material Keystone 62W5706
SPACER/STANDOFF HEX NYLON 6.4MM X 15.9MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:15.9mm; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX NYLON 6.4MM X 15.9MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:15.9mm; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4831
Standoffs & Spacers 4831
Standoffs & Spacers 8/32 THD NYLON

Standoffs & Spacers 8/32 THD NYLON

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4831 36-4831-ND 62W5706 4831
Product Name M-F Nylon Stand, 8-32, 5/8 L Board Spacers, Standoffs Spacer/standoff Hex Nylon 6.4Mm X 15.9Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Swage Standoff - 2260-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1625-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2180 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Hex M-F Standoff - 2150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers