Keystone Electronics Corp. M-F Nylon Stand, 6-32, 1 1/2 L 4824

Description
Part Number: 4824 Length: 1.500 [38.1] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 4824 Length: 1.500 [38.1] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 6-32, 1 1/2 L - 4824 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 6-32, 1 1/2 L
4824
M-F Nylon Stand, 6-32, 1 1/2 L 4824
Part Number: 4824 Length: 1.500 [38.1] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 4824

  • Length: 1.500 [38.1]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-4824-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4824-ND
Board Spacers, Standoffs 36-4824-ND
"Hex Standoff Threaded #6-32 Nylon 1.500"" (38.10mm) 1 1/2"" Natural"

"Hex Standoff Threaded #6-32 Nylon 1.500"" (38.10mm) 1 1/2"" Natural"

Buy Now Datasheet
Standoff;M/F;Nylon 6/6;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 1.5";TL-Ext 0.25"
70182045
Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 1.5";TL-Ext 0.25" 70182045
Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 1.5";TL-Ext 0.25"

Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 1.5";TL-Ext 0.25"

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4824
Standoffs & Spacers 4824
Standoffs & Spacers 1.50 NYL stdoff 6-32 Thread

Standoffs & Spacers 1.50 NYL stdoff 6-32 Thread

Buy Now Datasheet
Spacer/standoff Hex Nylon 6.4Mm X 38.1Mm; Standoff Material Keystone - 62W5699 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Nylon 6.4Mm X 38.1Mm; Standoff Material Keystone
62W5699
Spacer/standoff Hex Nylon 6.4Mm X 38.1Mm; Standoff Material Keystone 62W5699
SPACER/STANDOFF HEX NYLON 6.4MM X 38.1MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:44.5mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX NYLON 6.4MM X 38.1MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:44.5mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4824 36-4824-ND 70182045 4824 62W5699
Product Name M-F Nylon Stand, 6-32, 1 1/2 L Board Spacers, Standoffs Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 1.5";TL-Ext 0.25" Standoffs & Spacers Spacer/standoff Hex Nylon 6.4Mm X 38.1Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #6 - 2368 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex Female Standoff - 2211 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Round Spacer - 2035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Round Female Standoff - 1547A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers