Keystone Electronics Corp. M-F Nylon Stand, 6-32, 1 1/4 L 4822

Description
Part Number: 4822 Length: 1.250 [31.8] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 4822 Length: 1.250 [31.8] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 6-32 threads, length 1.250 inches (31.8 mm), and external diameter 0.250 inch (6.4 mm). Threads are 0.250 inch (6.4 mm) deep. Constructed of nylon 6/6 with V-2 flammability rating. Designed for PC 104 mounting applications.

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 6-32 threads, length 1.250 inches (31.8 mm), and external diameter 0.250 inch (6.4 mm). Threads are 0.250 inch (6.4 mm) deep. Constructed of nylon 6/6 with V-2 flammability rating. Designed for PC 104 mounting applications.

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 6-32, 1 1/4 L - 4822 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 6-32, 1 1/4 L
4822
M-F Nylon Stand, 6-32, 1 1/4 L 4822
Part Number: 4822 Length: 1.250 [31.8] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 4822

  • Length: 1.250 [31.8]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-4822-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4822-ND
Board Spacers, Standoffs 36-4822-ND
"Hex Standoff Threaded #6-32 Nylon 1.250"" (31.75mm) 1 1/4"" Natural"

"Hex Standoff Threaded #6-32 Nylon 1.250"" (31.75mm) 1 1/4"" Natural"

Buy Now Datasheet
Standoff;M/F;Nylon 6/6;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 1.25";TL-Ext 0.25"
70181933
Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 1.25";TL-Ext 0.25" 70181933
Standoff Hex Shaped Nylon 6⁄6s Thread size 4-40 Nylon 6⁄6 material.

Standoff Hex Shaped Nylon 6⁄6s

  • Thread size 4-40
    Nylon 6⁄6 material.
Supplier's Site
Spacer/standoff Hex Nylon 6.4Mm X 31.8Mm; Standoff Material Keystone - 62W5697 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Nylon 6.4Mm X 31.8Mm; Standoff Material Keystone
62W5697
Spacer/standoff Hex Nylon 6.4Mm X 31.8Mm; Standoff Material Keystone 62W5697
SPACER/STANDOFF HEX NYLON 6.4MM X 31.8MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:31.8mm; Overall Length:38.2mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX NYLON 6.4MM X 31.8MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:31.8mm; Overall Length:38.2mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4822
Standoffs & Spacers 4822
Standoffs & Spacers 6/32x1 1/4 NY HX M/F

Standoffs & Spacers 6/32x1 1/4 NY HX M/F

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4822 36-4822-ND 70181933 62W5697 4822
Product Name M-F Nylon Stand, 6-32, 1 1/4 L Board Spacers, Standoffs Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 1.25";TL-Ext 0.25" Spacer/standoff Hex Nylon 6.4Mm X 31.8Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #10 - 2391 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Round Female Standoff - 1547E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1457C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Female Standoff - 1692B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers