Keystone Electronics Corp. M-F Nylon Stand, 6-32, 1 1/8 L 4821

Description
Part Number: 4821 Length: 1.125 [28.6] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 4821 Length: 1.125 [28.6] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 6-32 threads, 1.125 in (28.6 mm) length, and nylon 6/6 construction. External diameter is 0.250 in (6.4 mm). Internal thread depth is 0.250 in (6.4 mm).

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 6-32 threads, 1.125 in (28.6 mm) length, and nylon 6/6 construction. External diameter is 0.250 in (6.4 mm). Internal thread depth is 0.250 in (6.4 mm).

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 6-32, 1 1/8 L - 4821 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 6-32, 1 1/8 L
4821
M-F Nylon Stand, 6-32, 1 1/8 L 4821
Part Number: 4821 Length: 1.125 [28.6] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 4821

  • Length: 1.125 [28.6]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-4821-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4821-ND
Board Spacers, Standoffs 36-4821-ND
"Hex Standoff Threaded #6-32 Nylon 1.125"" (28.58mm) 1 1/8"" Natural"

"Hex Standoff Threaded #6-32 Nylon 1.125"" (28.58mm) 1 1/8"" Natural"

Buy Now Datasheet
Spacer/standoff Hex Nylon 6.4Mm X 28.6Mm; Standoff Material Keystone - 62W5696 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Nylon 6.4Mm X 28.6Mm; Standoff Material Keystone
62W5696
Spacer/standoff Hex Nylon 6.4Mm X 28.6Mm; Standoff Material Keystone 62W5696
SPACER/STANDOFF HEX NYLON 6.4MM X 28.6MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:28.6mm; Overall Length:35mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX NYLON 6.4MM X 28.6MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:28.6mm; Overall Length:35mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4821
Standoffs & Spacers 4821
Standoffs & Spacers 1.125 NYL stdoff 6-32 Thread

Standoffs & Spacers 1.125 NYL stdoff 6-32 Thread

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4821 36-4821-ND 62W5696 4821
Product Name M-F Nylon Stand, 6-32, 1 1/8 L Board Spacers, Standoffs Spacer/standoff Hex Nylon 6.4Mm X 28.6Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1656B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 2096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
5/16 Hex Female Standoff - 1822F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1937 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers