Keystone Electronics Corp. M-F Nylon Stand, 4-40, 1 3/8 L 4809

Description
Part Number: 4809 Length: 1.375 [34.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 4809 Length: 1.375 [34.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4-40 male/female threaded standoff in nylon 6/6, with a length of 1.375 in (34.9 mm) and an external diameter of 0.250 in (6.4 mm). The internal thread depth is 0.187 in (4.7 mm), and the external thread length is 0.187 in (4.7 mm). Designed for PC 104 mounting applications. Included in kit 4799-4 with corresponding screws and nuts.

Datasheet Summary
Powered by GS/AI

4-40 male/female threaded standoff in nylon 6/6, with a length of 1.375 in (34.9 mm) and an external diameter of 0.250 in (6.4 mm). The internal thread depth is 0.187 in (4.7 mm), and the external thread length is 0.187 in (4.7 mm). Designed for PC 104 mounting applications. Included in kit 4799-4 with corresponding screws and nuts.

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 4-40, 1 3/8 L - 4809 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 4-40, 1 3/8 L
4809
M-F Nylon Stand, 4-40, 1 3/8 L 4809
Part Number: 4809 Length: 1.375 [34.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 4809

  • Length: 1.375 [34.9]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/16 [.187]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Standoff And Spacer - 582-4809 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Standoff And Spacer
582-4809
Standoff And Spacer 582-4809
HEX STANDOFF #4-40 NYLON 1-3/8" Product overview: 4809 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-4809 can be used for catalog matching and distributor lookup.

HEX STANDOFF #4-40 NYLON 1-3/8" Product overview: 4809 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-4809 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board Spacers, Standoffs - 36-4809-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4809-ND
Board Spacers, Standoffs 36-4809-ND
"Hex Standoff Threaded #4-40 Nylon 1.375"" (34.93mm) 1 3/8"" Natural"

"Hex Standoff Threaded #4-40 Nylon 1.375"" (34.93mm) 1 3/8"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4809
Standoffs & Spacers 4809
Standoffs & Spacers 1-3/8 M/F HEX SPACER

Standoffs & Spacers 1-3/8 M/F HEX SPACER

Buy Now Datasheet
Spacer/standoff Hex Nylon 6.4Mm X 34.9Mm; Standoff Material Keystone - 62W5684 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Nylon 6.4Mm X 34.9Mm; Standoff Material Keystone
62W5684
Spacer/standoff Hex Nylon 6.4Mm X 34.9Mm; Standoff Material Keystone 62W5684
SPACER/STANDOFF HEX NYLON 6.4MM X 34.9MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:34.9mm; Overall Length:39.6mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX NYLON 6.4MM X 34.9MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:34.9mm; Overall Length:39.6mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4809 582-4809 36-4809-ND 4809 62W5684
Product Name M-F Nylon Stand, 4-40, 1 3/8 L Standoff And Spacer Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff Hex Nylon 6.4Mm X 34.9Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Spacer; Standoff Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1821C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Round Spacer - 1483 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Round Female Standoff - 1548D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
5/32 Hex Swage Standoff - 1740-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers