Keystone Electronics Corp. Force-Fit Threaded Standoff 4722

Description
Part Number: 4722 Length: .187 [4.74] Material: Stainless Steel Mounting Hole: .213 [5.4] OD: 4.5mm Panel Thickness: 1/16 (.062) Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 4722 Length: .187 [4.74] Material: Stainless Steel Mounting Hole: .213 [5.4] OD: 4.5mm Panel Thickness: 1/16 (.062) Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force-Fit Threaded Standoff - 4722 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Force-Fit Threaded Standoff
4722
Force-Fit Threaded Standoff 4722
Part Number: 4722 Length: .187 [4.74] Material: Stainless Steel Mounting Hole: .213 [5.4] OD: 4.5mm Panel Thickness: 1/16 (.062) Thread: 6-32

Part Number: 4722

  • Length: .187 [4.74]
  • Material: Stainless Steel
  • Mounting Hole: .213 [5.4]
  • OD: 4.5mm
  • Panel Thickness: 1/16 (.062)
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Posts, Spacers, and Standoffs
Product Number 4722
Product Name Force-Fit Threaded Standoff
Type & Shape Standoff
Mounting Threaded
Material Metal; StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1451E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex Female Standoff - 1922A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Hex M-F Standoff - 2127 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Round Female Standoff - 1692B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers