Transistor mica insulator for plastic cases, with an inside diameter of 0.328 inch (8.3 mm) and an outside diameter of 0.875 inch (22.2 mm), designed for 5/16-inch screws. Constructed from 0.003 inch (0.08 mm) thick mica with dielectric strength rated for 1100°F (593°C) and a dielectric constant of 7 at 1000 kHz. RoHS compliant and conforms to ISO 9001 certification.
Transistor Mica Insulator RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 95C3068 |
| Product Name | Transistor Mica Insulator Rohs Compliant Keystone |
| Transistor Type | Transistor Mica Insulator Rohs Compliant Keystone |