Keystone Electronics Corp. Transistor Mica Insulator Rohs Compliant Keystone 4679

Description
Transistor Mica Insulator RoHS Compliant: Yes
Description
Transistor Mica Insulator RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Transistor mica insulators for plastic cases, designed to provide thermal conductivity and high dielectric strength. This part has an inside diameter of 0.144 inches (3.7 mm) and an outside diameter of 0.375 inches (9.5 mm), compatible with 6-32 screws. The insulator is 0.003 inches (0.08 mm) thick and made of mica with a dielectric constant of 7 at 1000 kHz. It meets RoHS compliance and operates at temperatures up to 1100°F (593°C).

Datasheet Summary
Powered by GS/AI

Transistor mica insulators for plastic cases, designed to provide thermal conductivity and high dielectric strength. This part has an inside diameter of 0.144 inches (3.7 mm) and an outside diameter of 0.375 inches (9.5 mm), compatible with 6-32 screws. The insulator is 0.003 inches (0.08 mm) thick and made of mica with a dielectric constant of 7 at 1000 kHz. It meets RoHS compliance and operates at temperatures up to 1100°F (593°C).

Suppliers

Company
Product
Description
Supplier Links
Transistor Mica Insulator Rohs Compliant Keystone - 99H7381 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Mica Insulator Rohs Compliant Keystone
99H7381
Transistor Mica Insulator Rohs Compliant Keystone 99H7381
Transistor Mica Insulator RoHS Compliant: Yes

Transistor Mica Insulator RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 99H7381
Product Name Transistor Mica Insulator Rohs Compliant Keystone
Transistor Type Transistor Mica Insulator Rohs Compliant Keystone
Unlock Full Specs
to access all available technical data

Similar Products

CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
7 suppliers
Transistor - 8220858 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Dual N-Channel Matched MOSFET Pair - ALD1101PAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
3 suppliers