The Transistor Insulator, part number 97H7354, is made from precision stamped mica, which offers good thermal conductivity of 0.009 watts per square inch per degree Celsius per inch in thickness. It is designed for use with TO-3 and TO-66 transistor cases, providing effective thermal resistance up to 1100°F (593°C) and a dielectric constant of 7 at 1000 KHz. The insulator has a thickness of 0.076 mm and is RoHS compliant. This product is suitable for applications requiring reliable thermal management and electrical insulation in semiconductor mounting.
TRANSISTOR INSULATOR; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.076mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Body Length:0.52" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermal Compounds and Thermal Interface Materials |
| Product Number | 97H7354 |
| Product Name | Transistor Insulator; Insulator Body Material Keystone |