Transistor mica insulator for TO-66 cases, featuring a thickness of 0.003 inches (0.08 mm) with a dielectric strength suitable for high-temperature operation up to 1100°F (593°C) and a dielectric constant of 7 at 1000 kHz. The insulator has an outside diameter of 0.960 inches (24.4 mm), an inside diameter of 0.380 inches (9.7 mm), and includes two 0.080-inch (2.03 mm) diameter pilot holes for mounting. RoHS compliant and designed for thermal conductivity and electrical isolation in power transistor applications.
Transistor Mica Insulator RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 30C5178 |
| Product Name | Transistor Mica Insulator Rohs Compliant Keystone |
| Transistor Type | Transistor Mica Insulator Rohs Compliant Keystone |