The 4664 mica insulator is designed for TO-3 case transistors, with dimensions of 1.375 in [34.9 mm] length, 0.960 in [24.4 mm] width, and 0.003 in [0.08 mm] thickness. It features high dielectric strength, rapid heat dissipation, and a dielectric constant of 7 at 1000 kHz. The material is mica, rated for operating temperatures up to 1100°F (593°C). It has two clearance holes for mounting, with a diameter of 0.080 in [2.03 mm].
Transistor Mica Insulator RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 99H7378 |
| Product Name | Transistor Mica Insulator Rohs Compliant Keystone |
| Transistor Type | Transistor Mica Insulator Rohs Compliant Keystone |