Keystone Electronics Corp. Transistor Mica Insulator Rohs Compliant Keystone 4653

Description
Transistor Mica Insulator RoHS Compliant: Yes
Description
Transistor Mica Insulator RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Transistor mica insulator for TO-3 cases, with dimensions of 1.655 in by 1.063 in, a center hole diameter of 0.166 in, and two mounting holes of 0.080 in diameter. Made from 0.003 in thick mica with thermal resistance up to 1100°F (593°C) and a dielectric constant of 7 at 1000 kHz. RoHS compliant.

Datasheet Summary
Powered by GS/AI

Transistor mica insulator for TO-3 cases, with dimensions of 1.655 in by 1.063 in, a center hole diameter of 0.166 in, and two mounting holes of 0.080 in diameter. Made from 0.003 in thick mica with thermal resistance up to 1100°F (593°C) and a dielectric constant of 7 at 1000 kHz. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Transistor Mica Insulator Rohs Compliant Keystone - 93B1364 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Mica Insulator Rohs Compliant Keystone
93B1364
Transistor Mica Insulator Rohs Compliant Keystone 93B1364
Transistor Mica Insulator RoHS Compliant: Yes

Transistor Mica Insulator RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 93B1364
Product Name Transistor Mica Insulator Rohs Compliant Keystone
Transistor Type Transistor Mica Insulator Rohs Compliant Keystone
Unlock Full Specs
to access all available technical data

Similar Products

CSD16570Q5B CSD16570Q5B, 25-V N-Channel NexFET? Power MOSFET - CSD16570Q5B - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers
1300A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114813PCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP16
View Details
3 suppliers