Keystone Electronics Corp. Round Economy Spacer 433

Description
Part Number: 433 Hole Size: #8, M4 Length: .875 [22.2] Material: Aluminum OD: .232 [5.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 433 Hole Size: #8, M4 Length: .875 [22.2] Material: Aluminum OD: .232 [5.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Round Economy Spacer, part number 433, is designed for applications requiring a clear hole spacer. It features a hole size compatible with #8 and M4 screws, with an overall length of 0.875 inches (22.2 mm) and an outer diameter of 0.232 inches (5.9 mm). Constructed from aluminum, this spacer is categorized as an economy type, making it suitable for various engineering projects where cost-effectiveness is a priority. Its round shape and clear hole design facilitate easy installation and alignment in assemblies.

Datasheet Summary
Powered by GS/AI

The Round Economy Spacer, part number 433, is designed for applications requiring a clear hole spacer. It features a hole size compatible with #8 and M4 screws, with an overall length of 0.875 inches (22.2 mm) and an outer diameter of 0.232 inches (5.9 mm). Constructed from aluminum, this spacer is categorized as an economy type, making it suitable for various engineering projects where cost-effectiveness is a priority. Its round shape and clear hole design facilitate easy installation and alignment in assemblies.

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 433 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
433
Round Economy Spacer 433
Part Number: 433 Hole Size: #8, M4 Length: .875 [22.2] Material: Aluminum OD: .232 [5.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 433

  • Hole Size: #8, M4
  • Length: .875 [22.2]
  • Material: Aluminum
  • OD: .232 [5.9]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
ALUMINUM ECONOMY SPACER - 433 - Heilind Electronics, Inc.
Wilmington, MA, United States
ALUMINUM ECONOMY SPACER
433
ALUMINUM ECONOMY SPACER 433
ALUMINUM ECONOMY SPACER

ALUMINUM ECONOMY SPACER

Buy Now
Board Spacers, Standoffs - 36-433-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-433-ND
Board Spacers, Standoffs 36-433-ND
"Round Spacer Unthreaded #8 Aluminum 0.875"" (22.23mm) 7/8"""

"Round Spacer Unthreaded #8 Aluminum 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 433 433 36-433-ND
Product Name Round Economy Spacer ALUMINUM ECONOMY SPACER Board Spacers, Standoffs
Type & Shape Spacer; Round Spacer Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1623-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
F-F Nylon Stand, 8-32, 3/8 L - 1904B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 x 1inch Length Round Phenolic Spacer - 1494 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3/8 Hex Female Threaded Standoff - 1452A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers