Keystone Electronics Corp. Standoff; Standoff Material Keystone 4317

Description
STANDOFF; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Overall Length:28mm; External Width:5mm; Product Range:-; Hex Body Size:5mm; Spacer Plating:NickelRoHS Compliant: Yes
Datasheet
Description
STANDOFF; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Overall Length:28mm; External Width:5mm; Product Range:-; Hex Body Size:5mm; Spacer Plating:NickelRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff; Standoff Material Keystone - 91B3062 - Newark, An Avnet Company
Chicago, IL, United States
Standoff; Standoff Material Keystone
91B3062
Standoff; Standoff Material Keystone 91B3062
STANDOFF; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Overall Length:28mm; External Width:5mm; Product Range:-; Hex Body Size:5mm; Spacer Plating:NickelRoHS Compliant: Yes

STANDOFF; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Overall Length:28mm; External Width:5mm; Product Range:-; Hex Body Size:5mm; Spacer Plating:NickelRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 91B3062
Product Name Standoff; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 221178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-632-10NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details