Keystone Electronics Corp. Round Economy Spacer 426

Description
Part Number: 426 Hole Size: #6, M3.5 Length: .875 [22.2] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 426 Hole Size: #6, M3.5 Length: .875 [22.2] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 426 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
426
Round Economy Spacer 426
Part Number: 426 Hole Size: #6, M3.5 Length: .875 [22.2] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 426

  • Hole Size: #6, M3.5
  • Length: .875 [22.2]
  • Material: Aluminum
  • OD: .193 [4.9]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-426-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-426-ND
Board Spacers, Standoffs 36-426-ND
"Round Spacer Unthreaded #6 Aluminum 0.875"" (22.23mm) 7/8"""

"Round Spacer Unthreaded #6 Aluminum 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 426 36-426-ND
Product Name Round Economy Spacer Board Spacers, Standoffs
Type & Shape Spacer; Round Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 x 1/2 Length Round Phenolic Spacer - 1492 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Hex Female Standoff - 1825 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Round Swage Standoff - 1561D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
Slimline Tension Fit Nylon PCB Support - 1932A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.8750 inch (22.22 mm)
View Details
2 suppliers