Keystone Electronics Corp. Round Economy Spacer 425

Description
Part Number: 425 Hole Size: #6, M3.5 Length: .750 [19.1] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 425 Hole Size: #6, M3.5 Length: .750 [19.1] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 425 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
425
Round Economy Spacer 425
Part Number: 425 Hole Size: #6, M3.5 Length: .750 [19.1] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 425

  • Hole Size: #6, M3.5
  • Length: .750 [19.1]
  • Material: Aluminum
  • OD: .193 [4.9]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
ALUMINUM ECONOMY SPACER - 425 - Heilind Electronics, Inc.
Wilmington, MA, United States
ALUMINUM ECONOMY SPACER
425
ALUMINUM ECONOMY SPACER 425
ALUMINUM ECONOMY SPACER

ALUMINUM ECONOMY SPACER

Buy Now
Board Spacers, Standoffs - 36-425-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-425-ND
Board Spacers, Standoffs 36-425-ND
"Round Spacer Unthreaded #6 Aluminum 0.750"" (19.05mm) 3/4"""

"Round Spacer Unthreaded #6 Aluminum 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 425 425 36-425-ND
Product Name Round Economy Spacer ALUMINUM ECONOMY SPACER Board Spacers, Standoffs
Type & Shape Spacer; Round Spacer Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1608-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
F-F Nylon Stand, 4-40, 3/4 L - 1902E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
1/4 Hex M-F Standoff - 1965 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5/32 Hex Swage Standoff - 1731-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers