Keystone Electronics Corp.
Standard Binding Post Strip
4168
Description
Part Number: 4168
# of Terminals: 2
Length: 1.687 [42.8]
Material: FiberGlass
Width: .625 [15.9]
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 4168
# of Terminals: 2
Length: 1.687 [42.8]
Material: FiberGlass
Width: .625 [15.9]
Request a Quote
Email Supplier
Datasheet
Suppliers
Standard Binding Post Strip
4168
Part Number: 4168
# of Terminals: 2
Length: 1.687 [42.8]
Material: FiberGlass
Width: .625 [15.9]
Part Number: 4168
- # of Terminals: 2
- Length: 1.687 [42.8]
- Material: FiberGlass
- Width: .625 [15.9]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
4168 |
|
Product Name
|
Standard Binding Post Strip |
|
Material
|
FiberGlass
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Male/Female Standoff; Hex
Mounting
Threaded
Material
Metal; StainlessSteel
View Details
4 suppliers
Keystone Electronics Corp.
Mounting
Threaded; Rivet
Material
Metal; Brass; Steel
ANSI (English) Size
8-32 / 8
View Details
Keystone Electronics Corp.
Type & Shape
Spacer; Round
Material
Metal; Brass
Outside Diameter
0.2500 inch (6.35 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Aluminum
View Details
5 suppliers