Keystone Electronics Corp. Round Economy Spacer 412

Description
Part Number: 412 Hole Size: #8, M4 Length: .250 [6.4] Material: Aluminum OD: .232 [5.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 412 Hole Size: #8, M4 Length: .250 [6.4] Material: Aluminum OD: .232 [5.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Round clear hole spacers made of aluminum, with a #8 screw clearance, 0.250 inch (6.4 mm) length, and 0.232 inch (5.9 mm) outer diameter.

Datasheet Summary
Powered by GS/AI

Round clear hole spacers made of aluminum, with a #8 screw clearance, 0.250 inch (6.4 mm) length, and 0.232 inch (5.9 mm) outer diameter.

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 412 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
412
Round Economy Spacer 412
Part Number: 412 Hole Size: #8, M4 Length: .250 [6.4] Material: Aluminum OD: .232 [5.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 412

  • Hole Size: #8, M4
  • Length: .250 [6.4]
  • Material: Aluminum
  • OD: .232 [5.9]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-412-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-412-ND
Board Spacers, Standoffs 36-412-ND
"Round Spacer Unthreaded #8 Aluminum 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded #8 Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
412
Standoffs & Spacers 412
Standoffs & Spacers AL SPCR #8X1/4

Standoffs & Spacers AL SPCR #8X1/4

Buy Now Datasheet
Spacer; Spacer Type Keystone - 90B5630 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Keystone
90B5630
Spacer; Spacer Type Keystone 90B5630
SPACER; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:5.893mm; Inner Diameter:4.47mm; Overall Length:6.35mm; Body Diameter:0.232"; Bore Size:4.5mm; Fastener Material:Aluminium; Internal Diameter:4.521mm RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:5.893mm; Inner Diameter:4.47mm; Overall Length:6.35mm; Body Diameter:0.232"; Bore Size:4.5mm; Fastener Material:Aluminium; Internal Diameter:4.521mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 412 36-412-ND 412 90B5630
Product Name Round Economy Spacer Board Spacers, Standoffs Standoffs & Spacers Spacer; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1925 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
1/4 Hex Swage Standoff - 1758-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
3/16 Hex Female Standoff - 1897 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex M-F Standoff - 2154 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers