Keystone Electronics Corp.
Hex Head Binding Post 8-32 Thread Black
4092
Description
Part Number: 4092
Color: Black
Finish/Plating: Nickel Plate
Material: Brass
Style: Hex Head
Thread: 8-32
Type: Binding Post
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 4092
Color: Black
Finish/Plating: Nickel Plate
Material: Brass
Style: Hex Head
Thread: 8-32
Type: Binding Post
Request a Quote
Email Supplier
Datasheet
Suppliers
Hex Head Binding Post 8-32 Thread Black
4092
Part Number: 4092
Color: Black
Finish/Plating: Nickel Plate
Material: Brass
Style: Hex Head
Thread: 8-32
Type: Binding Post
Part Number: 4092
- Color: Black
- Finish/Plating: Nickel Plate
- Material: Brass
- Style: Hex Head
- Thread: 8-32
- Type: Binding Post
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
4092 |
|
Product Name
|
Hex Head Binding Post 8-32 Thread Black |
|
Type & Shape
|
Standoff; Blind Standoff; Hex
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Spacer; Round
Material
Metal; Brass
Outside Diameter
0.2500 inch (6.35 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Aluminum
View Details
4 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Hex
Mounting
Swage / Rivet; Threaded
Material
Metal; Brass
View Details
4 suppliers
Keystone Electronics Corp.
Type & Shape
Spacer; Round
Mounting
Retaining
Material
Plastic; Nylon or Polyamide
View Details
3 suppliers