Keystone Electronics Corp. Round Economy Spacer 408

Description
Part Number: 408 Hole Size: #6, M3.5 Length: .437 [11.1] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 408 Hole Size: #6, M3.5 Length: .437 [11.1] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Round clear hole spacers made of aluminum, with a hole size for #6 screws, an outside diameter of 0.193 inch (4.9 mm), and a length of 0.437 inch (11.1 mm). The spacer has square ends and a tight joint on the outside diameter, designed for commercial and military applications. Material conforms to ASTM B211 with clear iridite finish per MIL-C-5541. RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Round clear hole spacers made of aluminum, with a hole size for #6 screws, an outside diameter of 0.193 inch (4.9 mm), and a length of 0.437 inch (11.1 mm). The spacer has square ends and a tight joint on the outside diameter, designed for commercial and military applications. Material conforms to ASTM B211 with clear iridite finish per MIL-C-5541. RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 408 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
408
Round Economy Spacer 408
Part Number: 408 Hole Size: #6, M3.5 Length: .437 [11.1] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 408

  • Hole Size: #6, M3.5
  • Length: .437 [11.1]
  • Material: Aluminum
  • OD: .193 [4.9]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-408-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-408-ND
Board Spacers, Standoffs 36-408-ND
"Round Spacer Unthreaded #6 Aluminum 0.438"" (11.13mm) 7/16"""

"Round Spacer Unthreaded #6 Aluminum 0.438"" (11.13mm) 7/16"""

Buy Now Datasheet
Spacer; Spacer Type Keystone - 34C5563 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Keystone
34C5563
Spacer; Spacer Type Keystone 34C5563
SPACER; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.902mm; Inner Diameter:3.759mm; Overall Length:11.1mm; Product Range:-; Body Diameter:0.193"; Bore Size:3.8mm; Fastener Material:Aluminium; Material:Aluminium RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.902mm; Inner Diameter:3.759mm; Overall Length:11.1mm; Product Range:-; Body Diameter:0.193"; Bore Size:3.8mm; Fastener Material:Aluminium; Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 408 36-408-ND 34C5563
Product Name Round Economy Spacer Board Spacers, Standoffs Spacer; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1629-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
.156 Hex, .187 L, F-F Alum Standoff - 1797A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
F-F Nylon Stand, 8-32, 5/8 L - 1904D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Round Spacer - 1483 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers