Keystone Electronics Corp. Round Economy Spacer 407

Description
Part Number: 407 Hole Size: #6, M3.5 Length: .375 [9.5] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 407 Hole Size: #6, M3.5 Length: .375 [9.5] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Round economy spacers are aluminum components with screw clearance holes designed for use with #4, #6, and #8 screws. Part number 407 is a .375-inch (9.5 mm) long spacer with a hole size for #6 screws and an outer diameter of .193 inch (4.9 mm). It is made from aluminum conforming to ASTM B211 with a clear iridite finish per MIL-C-5541. The product is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Round economy spacers are aluminum components with screw clearance holes designed for use with #4, #6, and #8 screws. Part number 407 is a .375-inch (9.5 mm) long spacer with a hole size for #6 screws and an outer diameter of .193 inch (4.9 mm). It is made from aluminum conforming to ASTM B211 with a clear iridite finish per MIL-C-5541. The product is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 407 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
407
Round Economy Spacer 407
Part Number: 407 Hole Size: #6, M3.5 Length: .375 [9.5] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 407

  • Hole Size: #6, M3.5
  • Length: .375 [9.5]
  • Material: Aluminum
  • OD: .193 [4.9]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-407-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-407-ND
Board Spacers, Standoffs 36-407-ND
"Round Spacer Unthreaded #6 Aluminum 0.375"" (9.53mm) 3/8"""

"Round Spacer Unthreaded #6 Aluminum 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
407
Standoffs & Spacers 407
Standoffs & Spacers AL SPCR #6X3/8

Standoffs & Spacers AL SPCR #6X3/8

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 407 36-407-ND 407
Product Name Round Economy Spacer Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1922E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Round Female Standoff - 1547B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
F-F Nylon Stand, 8-32, 5/8 L - 1904D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
F-F Nylon Stand, 6-32, 5/8 L - 1903D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers