Keystone Electronics Corp. Round Economy Spacer 402

Description
Part Number: 402 Hole Size: #4, M3 Length: .500 [12.7] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 402 Hole Size: #4, M3 Length: .500 [12.7] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 402 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
402
Round Economy Spacer 402
Part Number: 402 Hole Size: #4, M3 Length: .500 [12.7] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 402

  • Hole Size: #4, M3
  • Length: .500 [12.7]
  • Material: Aluminum
  • OD: .167 [4.3]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-402-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-402-ND
Board Spacers, Standoffs 36-402-ND
"Round Spacer Unthreaded #4 Aluminum 0.500"" (12.70mm) 1/2"""

"Round Spacer Unthreaded #4 Aluminum 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Standoffs & Spacers AL SPCR #4X1/2 - 443-402 - Utmel Electronic Limited
Hong Kong, China
Standoffs & Spacers AL SPCR #4X1/2
443-402
Standoffs & Spacers AL SPCR #4X1/2 443-402
Standoffs & Spacers AL SPCR #4X1/2

Standoffs & Spacers AL SPCR #4X1/2

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 402 36-402-ND 443-402
Product Name Round Economy Spacer Board Spacers, Standoffs Standoffs & Spacers AL SPCR #4X1/2
Type & Shape Spacer; Round Spacer; Round Spacer; Standoff
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Round Spacer - 1665 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
2 suppliers
1/4 Round Spacer - 1924 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
1/4 Round Female Standoff - 1692A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Jack Screw Straight Knurl-no slot - 2072 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details