Keystone Electronics Corp. Round Economy Spacer 397

Description
Part Number: 397 Hole Size: #4, M3 Length: .187 [4.74] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 397 Hole Size: #4, M3 Length: .187 [4.74] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 397 is a round clear hole spacer made of aluminum with a length of 0.187 in (4.7 mm), an outer diameter of 0.167 in (4.2 mm), and a screw clearance for #4 screws.

Datasheet Summary
Powered by GS/AI

Part number 397 is a round clear hole spacer made of aluminum with a length of 0.187 in (4.7 mm), an outer diameter of 0.167 in (4.2 mm), and a screw clearance for #4 screws.

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 397 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
397
Round Economy Spacer 397
Part Number: 397 Hole Size: #4, M3 Length: .187 [4.74] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 397

  • Hole Size: #4, M3
  • Length: .187 [4.74]
  • Material: Aluminum
  • OD: .167 [4.3]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-397-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-397-ND
Board Spacers, Standoffs 36-397-ND
"Round Spacer Unthreaded #4 Aluminum 0.188"" (4.78mm) 3/16"""

"Round Spacer Unthreaded #4 Aluminum 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Spacer, Round, Al, 0.167In X 0.187In; Spacer Type Keystone - 62W5101 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Al, 0.167In X 0.187In; Spacer Type Keystone
62W5101
Spacer, Round, Al, 0.167In X 0.187In; Spacer Type Keystone 62W5101
SPACER, ROUND, AL, 0.167IN X 0.187IN; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.242mm; Inner Diameter:3.048mm; Overall Length:4.75mm; Product Range:-; Body Diameter:0.167"; Bore Size:3mm; Material:Aluminium RoHS Compliant: Yes

SPACER, ROUND, AL, 0.167IN X 0.187IN; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.242mm; Inner Diameter:3.048mm; Overall Length:4.75mm; Product Range:-; Body Diameter:0.167"; Bore Size:3mm; Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
397
Standoffs & Spacers 397
Standoffs & Spacers AL SPCR #4X3/16

Standoffs & Spacers AL SPCR #4X3/16

Buy Now Datasheet
Fort Worth, TX, USA
Spacer; 0.125 in.; Aluminum; 0.167 in.;0.187 in.; #4
70181648
Spacer; 0.125 in.; Aluminum; 0.167 in.;0.187 in.; #4 70181648
Aluminum Material Economy Spacers Precision formed Made of flat strip aluminum and rolled on precision equipment. Assures maximum bearing surface, square ends.

Aluminum Material Economy Spacers

  • Precision formed
    Made of flat strip aluminum and rolled on precision equipment. Assures maximum bearing surface, square ends.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 397 36-397-ND 62W5101 397 70181648
Product Name Round Economy Spacer Board Spacers, Standoffs Spacer, Round, Al, 0.167In X 0.187In; Spacer Type Keystone Standoffs & Spacers Spacer; 0.125 in.; Aluminum; 0.167 in.;0.187 in.; #4
Type & Shape Spacer; Round Spacer; Round Round Standoff Spacer; Round
Material Metal; Aluminum Aluminum
Outside Diameter 0.1670 inch (4.24 mm) 0.1670 inch (4.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 4-40, 1 L - 1902G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
3/16 Hex Female Standoff - 1892 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Round Swage Standoff - 1560B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers
3/8 Hex Female Standoff - 1926E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers