Keystone Electronics Corp. 1/4 Round Spacer 369

Description
Part Number: 369 Hole Size: #6, M3.5 Length: .500 [12.7] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet
Description
Part Number: 369 Hole Size: #6, M3.5 Length: .500 [12.7] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 369 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
369
1/4 Round Spacer 369
Part Number: 369 Hole Size: #6, M3.5 Length: .500 [12.7] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements

Part Number: 369

  • Hole Size: #6, M3.5
  • Length: .500 [12.7]
  • Material: Phenolic
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
  • No longer a stocking item, subject to stock availability and minimum order requirements
Buy Now
Board Spacers, Standoffs - 36-369-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-369-ND
Board Spacers, Standoffs 36-369-ND
"Round Spacer Unthreaded #6 Phenolic 0.500"" (12.70mm) 1/2"" Natural"

"Round Spacer Unthreaded #6 Phenolic 0.500"" (12.70mm) 1/2"" Natural"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 369 36-369-ND
Product Name 1/4 Round Spacer Board Spacers, Standoffs
Type & Shape Spacer; Round Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw Slim Line-no slot-1.75
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
3/8 Hex Female Threaded Standoff - 1452C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1605-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1808 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers