Keystone Electronics Corp. 1/4 Round Spacer 366

Description
Part Number: 366 Hole Size: #4, M3 Length: 2.000 [50.8] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet
Description
Part Number: 366 Hole Size: #4, M3 Length: 2.000 [50.8] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 366 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
366
1/4 Round Spacer 366
Part Number: 366 Hole Size: #4, M3 Length: 2.000 [50.8] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements

Part Number: 366

  • Hole Size: #4, M3
  • Length: 2.000 [50.8]
  • Material: Phenolic
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
  • No longer a stocking item, subject to stock availability and minimum order requirements
Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
366
Standoffs & Spacers 366
Standoffs & Spacers #4 2" PHENOLIC

Standoffs & Spacers #4 2" PHENOLIC

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 366 366
Product Name 1/4 Round Spacer Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

4.5mm Hex M-F Standoff - 24283 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex Female Standoff - 1923C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Round Swage Standoff - 1546 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
Nylon Retaining Spacer, #8 - 2381 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers