Keystone Electronics Corp. 1/4 Round Spacer 360

Description
Part Number: 360 Hole Size: #4, M3 Length: .250 [6.4] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet
Description
Part Number: 360 Hole Size: #4, M3 Length: .250 [6.4] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 360 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
360
1/4 Round Spacer 360
Part Number: 360 Hole Size: #4, M3 Length: .250 [6.4] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements

Part Number: 360

  • Hole Size: #4, M3
  • Length: .250 [6.4]
  • Material: Phenolic
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
  • No longer a stocking item, subject to stock availability and minimum order requirements
Buy Now
CLEAR HOLE SPACER PHENOLIC - 360 - Heilind Electronics, Inc.
Wilmington, MA, United States
CLEAR HOLE SPACER PHENOLIC
360
CLEAR HOLE SPACER PHENOLIC 360
CLEAR HOLE SPACER PHENOLIC

CLEAR HOLE SPACER PHENOLIC

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
360
Standoffs & Spacers 360
Standoffs & Spacers PHENOLIC #4 1/4"

Standoffs & Spacers PHENOLIC #4 1/4"

Buy Now Datasheet
Spacer; Spacer Type Keystone - 62W5066 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Keystone
62W5066
Spacer; Spacer Type Keystone 62W5066
SPACER; Spacer Type:Round; Spacer Material:Phenolic; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:6.35mm; Product Range:- RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Phenolic; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 360 360 360 62W5066
Product Name 1/4 Round Spacer CLEAR HOLE SPACER PHENOLIC Standoffs & Spacers Spacer; Spacer Type Keystone
Type & Shape Spacer; Round Spacer Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 x 1/2 Length Round Phenolic Spacer - 1492 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Hex Swage Standoff - 1627-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2151 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Hex M-F Standoff - 1959 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers