3549-2 is a low-profile, through-hole mountable mini blade fuse holder for 0.110 × 0.032 inch fuses, designed for automotive and industrial use. It features brass contacts with tin plate finish, a nylon 6/6 insulator rated UL 94V-0, and a UL current rating of 20 amps at 500 V AC. The unit supports horizontal fuse entry and maintains position during wave soldering. Physical dimensions include a height of 0.290 in (7.37 mm), length of 0.700 in (17.8 mm), and a mounting pad layout with two 0.046 in (1.17 mm) diameter holes and two 0.062 in (1.57 mm) diameter pins. The operating temperature range is -50°C to +145°C. The part is RoHS compliant and ISO 9001 certified.
FUSE CLIP BLADE 500V 20A PCB Product overview: 3549-2 from Keystone Electronics Corp. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500V, 20A, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-3549-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 140-3549-2 |
| Product Name | 500V 20A Circuit Protection Fuse |
| Fuse Material | Nylon |