The 3536 is a 3AG fuse block with a fiberglass base, rated for 15 Amps at 500 VAC and an operating temperature range of -58°F to +292°F (-50°C to +145°C). It holds one fuse and has a length of 1.625 inches (41.3 mm). The base is made of GPO-3 fiberglass, UL rated 94V-0, with brass clips nickel-plated for durability. The product is not UL recognized.
FUSE BLOCK CART 500V 15A CHASSIS Product overview: 3536 from Keystone Electronics Corp. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500V, 15A, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-3536 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 140-3536 |
| Product Name | 500V 15A Circuit Protection Fuse |
| Mounting | Chassis Mount |