Keystone Electronics Corp. Female-Female Hinged Standoff 353

Description
Part Number: 353 Finish/Plating: Zinc & Yellow Chromate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 353 Finish/Plating: Zinc & Yellow Chromate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female-Female Hinged Standoff - 353 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Female-Female Hinged Standoff
353
Female-Female Hinged Standoff 353
Part Number: 353 Finish/Plating: Zinc & Yellow Chromate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Thread: 6-32

Part Number: 353

  • Finish/Plating: Zinc & Yellow Chromate
  • Length: .750 [19.1]
  • Material: Brass
  • OD: .250 [6.4]
  • Thread: 6-32
Buy Now Datasheet
Board Spacers, Standoffs - 36-353-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-353-ND
Board Spacers, Standoffs 36-353-ND
"Round Standoff Threaded #6-32 Brass 0.750"" (19.05mm) 3/4"" Yellow"

"Round Standoff Threaded #6-32 Brass 0.750"" (19.05mm) 3/4"" Yellow"

Buy Now Datasheet
Standoff, Hinged; 0.250 Round, Female, 0.750 Length, 6-32 Thread, Brass - 70182341 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Hinged; 0.250 Round, Female, 0.750 Length, 6-32 Thread, Brass
70182341
Standoff, Hinged; 0.250 Round, Female, 0.750 Length, 6-32 Thread, Brass 70182341
Standoff, Hinged; 0.250 Round, Female, 0.750 Length, 6-32 Thread, Brass

Standoff, Hinged; 0.250 Round, Female, 0.750 Length, 6-32 Thread, Brass

Supplier's Site
Spacer/standoff, Brass, 0.25In X 19.1Mm; Standoff Material Keystone - 92F057 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Brass, 0.25In X 19.1Mm; Standoff Material Keystone
92F057
Spacer/standoff, Brass, 0.25In X 19.1Mm; Standoff Material Keystone 92F057
SPACER/STANDOFF, BRASS, 0.25IN X 19.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hinged Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, BRASS, 0.25IN X 19.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hinged Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 353 36-353-ND 70182341 92F057
Product Name Female-Female Hinged Standoff Board Spacers, Standoffs Standoff, Hinged; 0.250 Round, Female, 0.750 Length, 6-32 Thread, Brass Spacer/standoff, Brass, 0.25In X 19.1Mm; Standoff Material Keystone
Type & Shape Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended) Standoff; Round Standoff; Female Standoff; Hinged Standoff; Round Standoff; Female Standoff; Hinged Standoff; Round
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 4-40, 1 L - 1902G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
5/16 Hex Female Standoff - 1821B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Round Female Standoff - 1846 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Round Swage Standoff - 1605-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers