The 3522-2 is a vertical-entry, through-hole mount fuse holder for standard blade fuses measuring 0.205 × 0.025 inches, designed for use with Littelfuse ATOF 257 or Bussmann ATC series fuses. It features brass contacts with tin-nickel plating and a nylon insulator rated UL 94V-0. The holder supports 20 amps at 500V AC and operates from -50°C to +145°C. It has four 0.100 inch diameter mounting holes and maintains position during wave soldering.
FUSE CLIP BLADE 500V 20A PCB Product overview: 3522-2 from Keystone Electronics Corp. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500V, 20A, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-3522-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 140-3522-2 |
| Product Name | 500V 20A Circuit Protection Fuse |
| Fuse Material | Nylon 6/6 |