The 3515 fuse clip is a PCB-mount device designed for 1AG, 3AG, 7AG, and 8AG fuses, with a 15 Amp current rating and brass tin plate construction. It features snap-in PC legs and dimensions of 0.421 in (10.7 mm) in height and 0.140 in (3.6 mm) in length, with a .067 in (1.70 mm) diameter fuse chamber. It does not include end stops and is UL recognized.
FUSE CLIP CARTRIDGE 15A PCB Product overview: 3515 from Keystone Electronics Corp. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-3515 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 140-3515 |
| Product Name | 15A Circuit Protection Fuse |
| Fuse Material | Brass |