Keystone Electronics Corp. 1/4 Round Female Standoff 3484

Description
Part Number: 3484 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 1/4 [.250] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 3484 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 1/4 [.250] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff for 4-40 thread, made of aluminum with a clear iridite finish, 2.000 inches (50.8 mm) long, and a 0.250 inch (6.4 mm) outer diameter. The part is rounded and complies with RoHS and ISO 9001 standards.

Datasheet Summary
Powered by GS/AI

Female threaded standoff for 4-40 thread, made of aluminum with a clear iridite finish, 2.000 inches (50.8 mm) long, and a 0.250 inch (6.4 mm) outer diameter. The part is rounded and complies with RoHS and ISO 9001 standards.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 3484 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
3484
1/4 Round Female Standoff 3484
Part Number: 3484 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 1/4 [.250] Thread: 4-40 Type: Threaded Standoffs

Part Number: 3484

  • Finish/Plating: Clear Iridite
  • Length: 2.000 [50.8]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
THREADED STANDOFF - 3484 - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
3484
THREADED STANDOFF 3484
THREADED STANDOFF

THREADED STANDOFF

Buy Now
Board Spacers, Standoffs - 36-3484-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3484-ND
Board Spacers, Standoffs 36-3484-ND
"Round Standoff Threaded #4-40 Aluminum 2.000"" (50.80mm) 2"""

"Round Standoff Threaded #4-40 Aluminum 2.000"" (50.80mm) 2"""

Buy Now Datasheet
Spacer/standoff, Round, Al, 2In X 50.8Mm; Standoff Material Keystone - 62W5648 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Round, Al, 2In X 50.8Mm; Standoff Material Keystone
62W5648
Spacer/standoff, Round, Al, 2In X 50.8Mm; Standoff Material Keystone 62W5648
SPACER/STANDOFF, ROUND, AL, 2IN X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm; Body Diameter:2"RoHS Compliant: Yes

SPACER/STANDOFF, ROUND, AL, 2IN X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm; Body Diameter:2"RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3484
Standoffs & Spacers 3484
Standoffs & Spacers RND .250X2.00 ALUM

Standoffs & Spacers RND .250X2.00 ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3484 3484 36-3484-ND 62W5648 3484
Product Name 1/4 Round Female Standoff THREADED STANDOFF Board Spacers, Standoffs Spacer/standoff, Round, Al, 2In X 50.8Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff Standoff; Round Standoff; Female Standoff; Round Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Round Spacer - 1666 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
Board Spacers, Standoffs - 36-1560F-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
Nylon Retaining Spacer, #6 - 2365 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Round Swage Standoff - 1623-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers