Keystone Electronics Corp. 1/4 Round Spacer 3467

Description
Part Number: 3467 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 3467 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum round clear hole spacers with a hole size for #6 screws, a length of 0.750 in (19.1 mm), and an outer diameter of 0.250 in (6.4 mm). Made from aluminum conforming to ASTM B211 with clear iridite finish per MIL-C-5541. Compliant with RoHS and ISO 9001 standards.

Datasheet Summary
Powered by GS/AI

Aluminum round clear hole spacers with a hole size for #6 screws, a length of 0.750 in (19.1 mm), and an outer diameter of 0.250 in (6.4 mm). Made from aluminum conforming to ASTM B211 with clear iridite finish per MIL-C-5541. Compliant with RoHS and ISO 9001 standards.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 3467 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
3467
1/4 Round Spacer 3467
Part Number: 3467 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 3467

  • Finish/Plating: Clear Iridite
  • Hole Size: #6, M3.5
  • Length: .750 [19.1]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-3467-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3467-ND
Board Spacers, Standoffs 36-3467-ND
"Round Spacer Unthreaded #6 Aluminum 0.750"" (19.05mm) 3/4"""

"Round Spacer Unthreaded #6 Aluminum 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Spacer; 0.140 in.; Aluminum; 0.250 in.;0.750 in.; Iridite; #6 - 70181426 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.140 in.; Aluminum; 0.250 in.;0.750 in.; Iridite; #6
70181426
Spacer; 0.140 in.; Aluminum; 0.250 in.;0.750 in.; Iridite; #6 70181426
Round Clear Spacer, Aluminum Material, 0.250 in. Outer Diameter, Iridite Finish

Round Clear Spacer, Aluminum Material, 0.250 in. Outer Diameter, Iridite Finish

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
3467
Standoffs & Spacers 3467
Standoffs & Spacers RD ALUM 6 X .750"

Standoffs & Spacers RD ALUM 6 X .750"

Buy Now Datasheet
Aluminum Iridite Plated Unthreaded #6 Screw Clear Hole Spacer - 443-3467 - Utmel Electronic Limited
Hong Kong, China
Aluminum Iridite Plated Unthreaded #6 Screw Clear Hole Spacer
443-3467
Aluminum Iridite Plated Unthreaded #6 Screw Clear Hole Spacer 443-3467
Aluminum Iridite Plated Unthreaded #6 Screw Clear Hole Spacer

Aluminum Iridite Plated Unthreaded #6 Screw Clear Hole Spacer

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3467 36-3467-ND 70181426 3467 443-3467
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer; 0.140 in.; Aluminum; 0.250 in.;0.750 in.; Iridite; #6 Standoffs & Spacers Aluminum Iridite Plated Unthreaded #6 Screw Clear Hole Spacer
Type & Shape Spacer; Round Spacer; Round Spacer; Round Standoff Spacer
Material Metal; Aluminum Aluminum
Outside Diameter 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Swage Standoff - 2270-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
F-F Nylon Stand, 8-32, 7/8 L - 1904F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
1/4 Hex Female Standoff - 1451D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
3/16 Hex Swage Standoff - 2274-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers