Keystone Electronics Corp. 1/4 Round Spacer 3464

Description
Part Number: 3464 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 3464 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 3464 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
3464
1/4 Round Spacer 3464
Part Number: 3464 Finish/Plating: Clear Iridite Hole Size: #6, M3.5 Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 3464

  • Finish/Plating: Clear Iridite
  • Hole Size: #6, M3.5
  • Length: .250 [6.4]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-3464-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3464-ND
Board Spacers, Standoffs 36-3464-ND
"Round Spacer Unthreaded #6 Aluminum 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded #6 Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3464
Standoffs & Spacers 3464
Standoffs & Spacers RND ALUM #6 X .25"

Standoffs & Spacers RND ALUM #6 X .25"

Buy Now Datasheet
Spacer; 0.140 in.; Aluminum; 0.250 in.;0.250 in.; Iridite; #6 - 70182623 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.140 in.; Aluminum; 0.250 in.;0.250 in.; Iridite; #6
70182623
Spacer; 0.140 in.; Aluminum; 0.250 in.;0.250 in.; Iridite; #6 70182623
Round Clear Spacer, Aluminum Material, 0.250 in. Outer Diameter, Iridite Finish

Round Clear Spacer, Aluminum Material, 0.250 in. Outer Diameter, Iridite Finish

Supplier's Site
Spacer; 0.140 in.; Aluminum; 0.250 in.;0.250 in.; Iridite; #6 - 70182150 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.140 in.; Aluminum; 0.250 in.;0.250 in.; Iridite; #6
70182150
Spacer; 0.140 in.; Aluminum; 0.250 in.;0.250 in.; Iridite; #6 70182150
Spacer; 0.140 in.; Aluminum; 0.250 in.;0.250 in.; Iridite; #6

Spacer; 0.140 in.; Aluminum; 0.250 in.;0.250 in.; Iridite; #6

Supplier's Site
Spacer, Round, Al 6.4Mm X 6.4Mm; Spacer Type Keystone - 62W5634 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Al 6.4Mm X 6.4Mm; Spacer Type Keystone
62W5634
Spacer, Round, Al 6.4Mm X 6.4Mm; Spacer Type Keystone 62W5634
SPACER, ROUND, AL 6.4MM X 6.4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:6.35mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm; Spacing Height:0.25" RoHS Compliant: Yes

SPACER, ROUND, AL 6.4MM X 6.4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:6.35mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm; Spacing Height:0.25" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3464 36-3464-ND 3464 70182623 62W5634
Product Name 1/4 Round Spacer Board Spacers, Standoffs Standoffs & Spacers Spacer; 0.140 in.; Aluminum; 0.250 in.;0.250 in.; Iridite; #6 Spacer, Round, Al 6.4Mm X 6.4Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Standoff Spacer; Round Round
Material Metal; Aluminum Aluminum
Outside Diameter 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1625-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2153 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Nylon Retaining Spacer, #10 - 2395 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex Female Standoff - 2212 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers