Keystone Electronics Corp. 1/4 Round Spacer 3463

Description
Part Number: 3463 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 3463 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is an aluminum round clear hole spacer with a length of 2.000 inches (50.8 mm) and an outside diameter of 0.250 inches (6.4 mm), designed for #4 screw clearance. It features clear iridite surface treatment and is made from aluminum complying with ASTM B211. The spacer is intended for use in applications requiring a non-conductive, mechanically stable mounting solution.

Datasheet Summary
Powered by GS/AI

The part is an aluminum round clear hole spacer with a length of 2.000 inches (50.8 mm) and an outside diameter of 0.250 inches (6.4 mm), designed for #4 screw clearance. It features clear iridite surface treatment and is made from aluminum complying with ASTM B211. The spacer is intended for use in applications requiring a non-conductive, mechanically stable mounting solution.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 3463 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
3463
1/4 Round Spacer 3463
Part Number: 3463 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 3463

  • Finish/Plating: Clear Iridite
  • Hole Size: #4, M3
  • Length: 2.000 [50.8]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-3463-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3463-ND
Board Spacers, Standoffs 36-3463-ND
"Round Spacer Unthreaded #4 Aluminum 2.000"" (50.80mm) 2"""

"Round Spacer Unthreaded #4 Aluminum 2.000"" (50.80mm) 2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3463
Standoffs & Spacers 3463
Standoffs & Spacers 2.00 Rd Clr hle spcr .250 OD #4 Alum

Standoffs & Spacers 2.00 Rd Clr hle spcr .250 OD #4 Alum

Buy Now Datasheet
Spacer, Round Al 6.4Mm X 50.8Mm; Spacer Type Keystone - 62W5633 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Al 6.4Mm X 50.8Mm; Spacer Type Keystone
62W5633
Spacer, Round Al 6.4Mm X 50.8Mm; Spacer Type Keystone 62W5633
SPACER, ROUND AL 6.4MM X 50.8MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:50.8mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm; Spacing Height:2" RoHS Compliant: Yes

SPACER, ROUND AL 6.4MM X 50.8MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:50.8mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm; Spacing Height:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3463 36-3463-ND 3463 62W5633
Product Name 1/4 Round Spacer Board Spacers, Standoffs Standoffs & Spacers Spacer, Round Al 6.4Mm X 50.8Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2127 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
5/32 Round Swage Standoff - 1591-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1630-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Female Standoff - 1548D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers