Keystone Electronics Corp. Male-Female Hinged Standoff 338

Description
Part Number: 338 Finish/Plating: Zinc & Yellow Chromate Length: .875 [22.2] Material: Brass OD: .250 [6.4] Thread: 8-32
Request a Quote Datasheet
Description
Part Number: 338 Finish/Plating: Zinc & Yellow Chromate Length: .875 [22.2] Material: Brass OD: .250 [6.4] Thread: 8-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male-Female Hinged Standoff - 338 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male-Female Hinged Standoff
338
Male-Female Hinged Standoff 338
Part Number: 338 Finish/Plating: Zinc & Yellow Chromate Length: .875 [22.2] Material: Brass OD: .250 [6.4] Thread: 8-32

Part Number: 338

  • Finish/Plating: Zinc & Yellow Chromate
  • Length: .875 [22.2]
  • Material: Brass
  • OD: .250 [6.4]
  • Thread: 8-32
Buy Now Datasheet
Standoff And Spacer - 582-338 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Standoff And Spacer
582-338
Standoff And Spacer 582-338
ROUND STANDOFF #8-32 BRASS 7/8" Product overview: 338 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-338 can be used for catalog matching and distributor lookup.

ROUND STANDOFF #8-32 BRASS 7/8" Product overview: 338 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-338 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board Spacers, Standoffs - 36-338-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-338-ND
Board Spacers, Standoffs 36-338-ND
"Round Standoff Threaded #8-32 Brass 0.875"" (22.23mm) 7/8"" Yellow"

"Round Standoff Threaded #8-32 Brass 0.875"" (22.23mm) 7/8"" Yellow"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
338
Standoffs & Spacers 338
Standoffs & Spacers HINGED STANDOFF

Standoffs & Spacers HINGED STANDOFF

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 338 582-338 36-338-ND 338
Product Name Male-Female Hinged Standoff Standoff And Spacer Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended) Spacer; Standoff Standoff; Round Standoff
Mounting Threaded
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2207 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Slimline Lock-In Nylon PCB Support - 1927B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
Nylon Retaining Spacer, #4 - 2343 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Board Spacers, Standoffs - 36-1625-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers