Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
KEYSTONE ELECTRONICS CORP.
3044TR -- BATTERY HOLDERS, CLIPS, CONTACTS
Keystone Electronics Corp.
Battery Holders, Clips, Contacts
3044TR
Description
BATT RETAINER COIN 20MM 1CEL SMD
ODG (Origin Data Global)
Done
Datasheet
Description
BATT RETAINER COIN 20MM 1CEL SMD
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
3044TR
Battery Holders, Clips, Contacts
3044TR
BATT RETAINER COIN 20MM 1CEL SMD
BATT RETAINER COIN 20MM 1CEL SMD
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Batteries
Product Number
3044TR
Product Name
Battery Holders, Clips, Contacts
Standard Cylindrical Battery Sizes
Coin, 20.0mm
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Speciality Size Rechargeable Batteries
191789
Specs
Primary Batteries
Lithium / Manganese Dioxide
Secondary Batteries
Lithium / Manganese Dioxide
Voltage
6 volts
View Details
Beckhoff Automation LLC
C9900-U332-0010 | Battery pack
Specs
Specialty Cells
Battery Packs and Assemblies
View Details
Micropower LLC
CBRIX50
Specs
Secondary Batteries
Lithium-ion
Voltage
25.6 volts
Capacity
48 ampere-hr
View Details
Green Cubes Technology
SAFEFlex GSE Batteries
FBP-1423-36V
Specs
Voltage
36 volts
Capacity
630 ampere-hr
Width / Diameter
24.5 inch (622 mm)
View Details