Keystone Electronics Corp. 6mm Hex M-F Standoff 25524

Description
Part Number: 25524 Length: 18mm [.709] Material: Nylon 6/6 V-2 OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 9.5mm Thr'd Lngth (TL): 9.5mm Thread: M4 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 25524 Length: 18mm [.709] Material: Nylon 6/6 V-2 OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 9.5mm Thr'd Lngth (TL): 9.5mm Thread: M4 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6mm Hex M-F Standoff - 25524 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6mm Hex M-F Standoff
25524
6mm Hex M-F Standoff 25524
Part Number: 25524 Length: 18mm [.709] Material: Nylon 6/6 V-2 OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 9.5mm Thr'd Lngth (TL): 9.5mm Thread: M4 Type: Threaded Standoffs

Part Number: 25524

  • Length: 18mm [.709]
  • Material: Nylon 6/6 V-2
  • OD: 6mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 9.5mm
  • Thr'd Lngth (TL): 9.5mm
  • Thread: M4
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-25524-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-25524-ND
Board Spacers, Standoffs 36-25524-ND
"Hex Standoff Threaded M4 Nylon 0.709"" (18.00mm) Natural"

"Hex Standoff Threaded M4 Nylon 0.709"" (18.00mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
25524
Standoffs & Spacers 25524
Standoffs & Spacers 6.0 HEX 18.0mm NYLON

Standoffs & Spacers 6.0 HEX 18.0mm NYLON

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 25524 36-25524-ND 25524
Product Name 6mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1820 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
2 suppliers
1/4 Hex Female Standoff - 1635 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex Female Standoff - 2217 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex M-F Standoff - 1957 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers