Keystone Electronics Corp. 5mm Hex M-F Standoff 25505

Description
Part Number: 25505 Length: 20mm [.787] Material: Nylon 6/6 V-2 OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 25505 Length: 20mm [.787] Material: Nylon 6/6 V-2 OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Hex M-F Standoff - 25505 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex M-F Standoff
25505
5mm Hex M-F Standoff 25505
Part Number: 25505 Length: 20mm [.787] Material: Nylon 6/6 V-2 OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 25505

  • Length: 20mm [.787]
  • Material: Nylon 6/6 V-2
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-25505-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-25505-ND
Board Spacers, Standoffs 36-25505-ND
"Hex Standoff Threaded M3 Nylon 0.787"" (20.00mm) Natural"

"Hex Standoff Threaded M3 Nylon 0.787"" (20.00mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
25505
Standoffs & Spacers 25505
Standoffs & Spacers 5.0 HEX 20.0mm NYLON

Standoffs & Spacers 5.0 HEX 20.0mm NYLON

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 25505 36-25505-ND 25505
Product Name 5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Tension Fit Nylon PCB Support - 1932A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.8750 inch (22.22 mm)
View Details
2 suppliers
1/4 Round Swage Standoff - 1561C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Nylon Retaining Spacer, #4 - 2341 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
1/4 Round Female Standoff - 1692E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers