Keystone Electronics Corp. 5mm Hex M-F Standoff 25501

Description
Part Number: 25501 Length: 10mm [.394] Material: Nylon 6/6 V-2 OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 25501 Length: 10mm [.394] Material: Nylon 6/6 V-2 OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Hex M-F Standoff - 25501 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex M-F Standoff
25501
5mm Hex M-F Standoff 25501
Part Number: 25501 Length: 10mm [.394] Material: Nylon 6/6 V-2 OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 25501

  • Length: 10mm [.394]
  • Material: Nylon 6/6 V-2
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-25501-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-25501-ND
Board Spacers, Standoffs 36-25501-ND
"Hex Standoff Threaded M3 Nylon 0.394"" (10.00mm) Natural"

"Hex Standoff Threaded M3 Nylon 0.394"" (10.00mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
25501
Standoffs & Spacers 25501
Standoffs & Spacers 5.0 HEX 10.0mm NYLON

Standoffs & Spacers 5.0 HEX 10.0mm NYLON

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 25501 36-25501-ND 25501
Product Name 5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2219 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Round Spacer - 1454E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex M-F Standoff - 1948 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
3/16 Hex Swage Standoff - 2273-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers