Keystone Electronics Corp. 5mm Hex Female Standoff 24478

Description
Part Number: 24478 Length: 25mm [.984] Material: Stainless Steel OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M3 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 24478 Length: 25mm [.984] Material: Stainless Steel OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M3 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Hex Female Standoff - 24478 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex Female Standoff
24478
5mm Hex Female Standoff 24478
Part Number: 24478 Length: 25mm [.984] Material: Stainless Steel OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M3 Type: Threaded Standoffs

Part Number: 24478

  • Length: 25mm [.984]
  • Material: Stainless Steel
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thr'd Depth(D): 9mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24478-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24478-ND
Board Spacers, Standoffs 36-24478-ND
"Hex Standoff Threaded M3 Stainless Steel 0.984"" (25.00mm)"

"Hex Standoff Threaded M3 Stainless Steel 0.984"" (25.00mm)"

Buy Now Datasheet
Standoff, f/f, stainless steel, 5.0 hexdia, M3 thread, 25.0 length - 70182203 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, f/f, stainless steel, 5.0 hexdia, M3 thread, 25.0 length
70182203
Standoff, f/f, stainless steel, 5.0 hexdia, M3 thread, 25.0 length 70182203
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
24478
Standoffs & Spacers 24478
Standoffs & Spacers 5.0 HEX 25.0mm SS

Standoffs & Spacers 5.0 HEX 25.0mm SS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24478 36-24478-ND 70182203 24478
Product Name 5mm Hex Female Standoff Board Spacers, Standoffs Standoff, f/f, stainless steel, 5.0 hexdia, M3 thread, 25.0 length Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1752-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex Female Standoff - 1474D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Spacer - 2034 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex Female Standoff - 1833 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers