Keystone Electronics Corp. 4.5mm Hex Female Standoff 24463

Description
Part Number: 24463 Length: 10mm [.394] Material: Stainless Steel OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 24463 Length: 10mm [.394] Material: Stainless Steel OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex Female Standoff - 24463 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex Female Standoff
24463
4.5mm Hex Female Standoff 24463
Part Number: 24463 Length: 10mm [.394] Material: Stainless Steel OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs

Part Number: 24463

  • Length: 10mm [.394]
  • Material: Stainless Steel
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24463-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24463-ND
Board Spacers, Standoffs 36-24463-ND
"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.394"" (10.00mm)"

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.394"" (10.00mm)"

Buy Now Datasheet
Standoff, f/f, stainless steel, 4.5 hexdia, M2.5 thread, 10.0 length - 70182195 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, f/f, stainless steel, 4.5 hexdia, M2.5 thread, 10.0 length
70182195
Standoff, f/f, stainless steel, 4.5 hexdia, M2.5 thread, 10.0 length 70182195
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
24463
Standoffs & Spacers 24463
Standoffs & Spacers 4.5 HEX 10.0mm SS

Standoffs & Spacers 4.5 HEX 10.0mm SS

Buy Now Datasheet
Standoff, Hex Female, M2.5, Steel, 10Mm; Standoff Material Keystone - 22M2522 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, M2.5, Steel, 10Mm; Standoff Material Keystone
22M2522
Standoff, Hex Female, M2.5, Steel, 10Mm; Standoff Material Keystone 22M2522
STANDOFF, HEX FEMALE, M2.5, STEEL, 10MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:10mm; External Width:4.5mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, M2.5, STEEL, 10MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:10mm; External Width:4.5mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24463 36-24463-ND 70182195 24463 22M2522
Product Name 4.5mm Hex Female Standoff Board Spacers, Standoffs Standoff, f/f, stainless steel, 4.5 hexdia, M2.5 thread, 10.0 length Standoffs & Spacers Standoff, Hex Female, M2.5, Steel, 10Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Female Standoff; Hex Standoff Standoff; Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel Metal; Steel; StainlessSteel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1775-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Round Spacer - 1924 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
1/4 Round Swage Standoff - 1650-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex M-F Standoff - 1958 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers