Keystone Electronics Corp. 5.5mm Hex Female Standoff 24447

Description
Part Number: 24447 Finish/Plating: Clear Iridite Length: 20mm [.787] Material: Aluminum OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24447 Finish/Plating: Clear Iridite Length: 20mm [.787] Material: Aluminum OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24447 is a 5.5mm hex female aluminum standoff with an M3 thread and a length of 20.0mm. It is composed of Nylon6/6 with a UL 94V-0 rating and features a clear iridite plating. The internal thread depth is 9mm, and it is designed for mounting into a 4.00mm diameter hole in a printed circuit board with a thickness of 1.57mm.

Datasheet Summary
Powered by GS/AI

24447 is a 5.5mm hex female aluminum standoff with an M3 thread and a length of 20.0mm. It is composed of Nylon6/6 with a UL 94V-0 rating and features a clear iridite plating. The internal thread depth is 9mm, and it is designed for mounting into a 4.00mm diameter hole in a printed circuit board with a thickness of 1.57mm.

Suppliers

Company
Product
Description
Supplier Links
5.5mm Hex Female Standoff - 24447 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5.5mm Hex Female Standoff
24447
5.5mm Hex Female Standoff 24447
Part Number: 24447 Finish/Plating: Clear Iridite Length: 20mm [.787] Material: Aluminum OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M3 Type: Threaded Standoffs

Part Number: 24447

  • Finish/Plating: Clear Iridite
  • Length: 20mm [.787]
  • Material: Aluminum
  • OD: 5.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thr'd Depth(D): 9mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24447-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24447-ND
Board Spacers, Standoffs 36-24447-ND
"Hex Standoff Threaded M3 Aluminum 0.787"" (20.00mm)"

"Hex Standoff Threaded M3 Aluminum 0.787"" (20.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24447
Standoffs & Spacers 24447
Standoffs & Spacers 5.5 HEX 20.0mm ALUM

Standoffs & Spacers 5.5 HEX 20.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24447 36-24447-ND 24447
Product Name 5.5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1895 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Round Female Standoff - 1886 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex Swage Standoff - 1761-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1818 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers