Keystone Electronics Corp. 5mm Hex Female Standoff 24436

Description
Part Number: 24436 Finish/Plating: Clear Iridite Length: 18mm [.709] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24436 Finish/Plating: Clear Iridite Length: 18mm [.709] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24436 is a female metric standoff with an M3 thread and 18 mm length, made of aluminum with a clear iridite plating. It has a 5 mm hexagonal body and is rated for nylon6/6 with UL 94V-0 compliance. The standoff is designed for mounting through a 1.57 mm thick printed circuit board with a 4.00 mm diameter hole.

Datasheet Summary
Powered by GS/AI

24436 is a female metric standoff with an M3 thread and 18 mm length, made of aluminum with a clear iridite plating. It has a 5 mm hexagonal body and is rated for nylon6/6 with UL 94V-0 compliance. The standoff is designed for mounting through a 1.57 mm thick printed circuit board with a 4.00 mm diameter hole.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex Female Standoff - 24436 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex Female Standoff
24436
5mm Hex Female Standoff 24436
Part Number: 24436 Finish/Plating: Clear Iridite Length: 18mm [.709] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs

Part Number: 24436

  • Finish/Plating: Clear Iridite
  • Length: 18mm [.709]
  • Material: Aluminum
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24436-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24436-ND
Board Spacers, Standoffs 36-24436-ND
"Hex Standoff Threaded M3 Aluminum 0.709"" (18.00mm)"

"Hex Standoff Threaded M3 Aluminum 0.709"" (18.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24436
Standoffs & Spacers 24436
Standoffs & Spacers 5.0 HEX 18.0mm ALUM

Standoffs & Spacers 5.0 HEX 18.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24436 36-24436-ND 24436
Product Name 5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw Slim Line-slotted-1.25
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Hex M-F Standoff - 2120 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
7 suppliers
3/8 Round Female Standoff - 2315C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex Female Standoff - 1451B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers