Keystone Electronics Corp. 4.5mm Hex Female Standoff 24420

Description
Part Number: 24420 Finish/Plating: Clear Iridite Length: 5mm [.197] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24420 Finish/Plating: Clear Iridite Length: 5mm [.197] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 4.5mm hex female metric standoff with M2.5 thread, made of aluminum, and 5.0mm long. The component is rated for nylon material as UL 94V-2 and is RoHS compliant and ISO 9001 certified. The standoff is designed for mounting into a chassis and PCB with a 1.57mm thick board and a 4.00mm diametric hole.

Datasheet Summary
Powered by GS/AI

A 4.5mm hex female metric standoff with M2.5 thread, made of aluminum, and 5.0mm long. The component is rated for nylon material as UL 94V-2 and is RoHS compliant and ISO 9001 certified. The standoff is designed for mounting into a chassis and PCB with a 1.57mm thick board and a 4.00mm diametric hole.

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex Female Standoff - 24420 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex Female Standoff
24420
4.5mm Hex Female Standoff 24420
Part Number: 24420 Finish/Plating: Clear Iridite Length: 5mm [.197] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs

Part Number: 24420

  • Finish/Plating: Clear Iridite
  • Length: 5mm [.197]
  • Material: Aluminum
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24420-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24420-ND
Board Spacers, Standoffs 36-24420-ND
"Hex Standoff Threaded M2.5x0.45 Aluminum 0.197"" (5.00mm)"

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.197"" (5.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24420
Standoffs & Spacers 24420
Standoffs & Spacers 4.5 HEX 5.0mm ALUM

Standoffs & Spacers 4.5 HEX 5.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24420 36-24420-ND 24420
Product Name 4.5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

.156 Hex, .312 L, F-F Brass Standoff - 1798C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Hex Female Standoff - 1803 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex Female Standoff - 1922A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Nylon Retaining Spacer, #6 - 2365 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers