Keystone Electronics Corp. 6mm Hex Female Standoff 24416

Description
Part Number: 24416 Finish/Plating: Nickel Plate Length: 18mm [.709] Material: Brass OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thread: M4 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24416 Finish/Plating: Nickel Plate Length: 18mm [.709] Material: Brass OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thread: M4 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A metric brass female standoff with a 6 mm hex head and M4 internal thread, 18 mm long, made of brass with nickel plating, rated to UL 94V-2. The internal thread depth is 8.0 mm, and it is designed for use with printed circuit boards and chassis mounting, with female threads capable of being tapped from both ends if longer than 19 mm.

Datasheet Summary
Powered by GS/AI

A metric brass female standoff with a 6 mm hex head and M4 internal thread, 18 mm long, made of brass with nickel plating, rated to UL 94V-2. The internal thread depth is 8.0 mm, and it is designed for use with printed circuit boards and chassis mounting, with female threads capable of being tapped from both ends if longer than 19 mm.

Suppliers

Company
Product
Description
Supplier Links
6mm Hex Female Standoff - 24416 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6mm Hex Female Standoff
24416
6mm Hex Female Standoff 24416
Part Number: 24416 Finish/Plating: Nickel Plate Length: 18mm [.709] Material: Brass OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thread: M4 Type: Threaded Standoffs

Part Number: 24416

  • Finish/Plating: Nickel Plate
  • Length: 18mm [.709]
  • Material: Brass
  • OD: 6mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M4
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24416-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24416-ND
Board Spacers, Standoffs 36-24416-ND
"Hex Standoff Threaded M4 Brass 0.709"" (18.00mm)"

"Hex Standoff Threaded M4 Brass 0.709"" (18.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24416
Standoffs & Spacers 24416
Standoffs & Spacers 6.0 HEX 18.0mm BRS

Standoffs & Spacers 6.0 HEX 18.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24416 36-24416-ND 24416
Product Name 6mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw Slim Line-no slot-1.75
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Hex Female Standoff - 1921B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex Female Standoff - 1820 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
2 suppliers
1/4 Hex M-F Standoff - 2088 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
6 suppliers