Keystone Electronics Corp. 6mm Hex Female Standoff 24414

Description
Part Number: 24414 Finish/Plating: Nickel Plate Length: 12mm .472] Material: Brass OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thread: M4 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24414 Finish/Plating: Nickel Plate Length: 12mm .472] Material: Brass OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thread: M4 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24414 is a brass female metric standoff with a 6 mm hex head and M4 internal thread, 12 mm long. It is made of brass, complies with ASTM B16, and is rated Nylon 6/6 UL 94V-0 for the insulating component. The standoff is designed for use with PCBs and chassis mounting, with an external hex drive for tool engagement.

Datasheet Summary
Powered by GS/AI

24414 is a brass female metric standoff with a 6 mm hex head and M4 internal thread, 12 mm long. It is made of brass, complies with ASTM B16, and is rated Nylon 6/6 UL 94V-0 for the insulating component. The standoff is designed for use with PCBs and chassis mounting, with an external hex drive for tool engagement.

Suppliers

Company
Product
Description
Supplier Links
6mm Hex Female Standoff - 24414 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6mm Hex Female Standoff
24414
6mm Hex Female Standoff 24414
Part Number: 24414 Finish/Plating: Nickel Plate Length: 12mm .472] Material: Brass OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thread: M4 Type: Threaded Standoffs

Part Number: 24414

  • Finish/Plating: Nickel Plate
  • Length: 12mm .472]
  • Material: Brass
  • OD: 6mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M4
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24414-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24414-ND
Board Spacers, Standoffs 36-24414-ND
"Hex Standoff Threaded M4 Brass 0.472"" (12.00mm)"

"Hex Standoff Threaded M4 Brass 0.472"" (12.00mm)"

Buy Now Datasheet
Standoff, Brass, Hex F-F, M4, 12Mm; Standoff Material Keystone - 22M2478 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Brass, Hex F-F, M4, 12Mm; Standoff Material Keystone
22M2478
Standoff, Brass, Hex F-F, M4, 12Mm; Standoff Material Keystone 22M2478
STANDOFF, BRASS, HEX F-F, M4, 12MM; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:12mm; Overall Length:12mm; External Width:6mm; Product Range:

STANDOFF, BRASS, HEX F-F, M4, 12MM; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:12mm; Overall Length:12mm; External Width:6mm; Product Range:

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
24414
Standoffs & Spacers 24414
Standoffs & Spacers 6.0 HEX 12.0mm BRS

Standoffs & Spacers 6.0 HEX 12.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24414 36-24414-ND 22M2478 24414
Product Name 6mm Hex Female Standoff Board Spacers, Standoffs Standoff, Brass, Hex F-F, M4, 12Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Hex Female Standoff - 1926E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex Female Standoff - 1474A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Spacer - 1481 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Hex Female Standoff - 1643 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers