Keystone Electronics Corp. 6mm Hex Female Standoff 24411

Description
Part Number: 24411 Finish/Plating: Nickel Plate Length: 6mm [2.36] Material: Brass OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thread: M4 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24411 Finish/Plating: Nickel Plate Length: 6mm [2.36] Material: Brass OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thread: M4 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24411 is a 6mm hex male/female female brass standoff with an M4 thread and a length of 6.0mm. It is made of brass and complies with ASTM-B16 standard. The part is RoHS compliant and rated for nylon6/6 material with UL 94V-2. The hex head diameter is 6.0mm. Female standoffs of this length are not tapped from both ends.

Datasheet Summary
Powered by GS/AI

The 24411 is a 6mm hex male/female female brass standoff with an M4 thread and a length of 6.0mm. It is made of brass and complies with ASTM-B16 standard. The part is RoHS compliant and rated for nylon6/6 material with UL 94V-2. The hex head diameter is 6.0mm. Female standoffs of this length are not tapped from both ends.

Suppliers

Company
Product
Description
Supplier Links
6mm Hex Female Standoff - 24411 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6mm Hex Female Standoff
24411
6mm Hex Female Standoff 24411
Part Number: 24411 Finish/Plating: Nickel Plate Length: 6mm [2.36] Material: Brass OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thread: M4 Type: Threaded Standoffs

Part Number: 24411

  • Finish/Plating: Nickel Plate
  • Length: 6mm [2.36]
  • Material: Brass
  • OD: 6mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M4
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24411-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24411-ND
Board Spacers, Standoffs 36-24411-ND
"Hex Standoff Threaded M4 Brass 0.236"" (6.00mm)"

"Hex Standoff Threaded M4 Brass 0.236"" (6.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24411
Standoffs & Spacers 24411
Standoffs & Spacers 6.0 HEX 6.0mm BRS

Standoffs & Spacers 6.0 HEX 6.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24411 36-24411-ND 24411
Product Name 6mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1622-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/32 Hex Swage Standoff - 1734-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1561D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
5/16 Hex Female Standoff - 1475F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers