Keystone Electronics Corp. 5.5mm Hex Female Standoff 24406

Description
Part Number: 24406 Finish/Plating: Nickel Plate Length: 18mm [.709] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24406 Finish/Plating: Nickel Plate Length: 18mm [.709] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24406 is a 5.5mm hex female metal standoff with an M3 thread, 18.0mm length, and made of brass. It is part of a series of metric standoffs rated for nylon6/6 with UL 94V-2 flammability, though this variant is brass with clear iridite plating per MIL-C-5541. Female standoffs in this series longer than 19mm may be tapped from both ends.

Datasheet Summary
Powered by GS/AI

24406 is a 5.5mm hex female metal standoff with an M3 thread, 18.0mm length, and made of brass. It is part of a series of metric standoffs rated for nylon6/6 with UL 94V-2 flammability, though this variant is brass with clear iridite plating per MIL-C-5541. Female standoffs in this series longer than 19mm may be tapped from both ends.

Suppliers

Company
Product
Description
Supplier Links
5.5mm Hex Female Standoff - 24406 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5.5mm Hex Female Standoff
24406
5.5mm Hex Female Standoff 24406
Part Number: 24406 Finish/Plating: Nickel Plate Length: 18mm [.709] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs

Part Number: 24406

  • Finish/Plating: Nickel Plate
  • Length: 18mm [.709]
  • Material: Brass
  • OD: 5.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24406-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24406-ND
Board Spacers, Standoffs 36-24406-ND
"Hex Standoff Threaded M3 Brass 0.709"" (18.00mm)"

"Hex Standoff Threaded M3 Brass 0.709"" (18.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24406
Standoffs & Spacers 24406
Standoffs & Spacers 5.5 HEX 18.0mm BRS STANDOFF - BRASS NI

Standoffs & Spacers 5.5 HEX 18.0mm BRS STANDOFF - BRASS NI

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24406 36-24406-ND 24406
Product Name 5.5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Hex Female Standoff - 1926E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex M-F Standoff - 2121 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Nylon Retaining Spacer, #6 - 2366 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex Swage Standoff - 1758-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers