Keystone Electronics Corp. 5.5mm Hex Female Standoff 24401

Description
Part Number: 24401 Finish/Plating: Nickel Plate Length: 6mm [2.36] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24401 Finish/Plating: Nickel Plate Length: 6mm [2.36] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 5.5 mm hex female standoff with an M3 thread, made of brass, measuring 6.0 mm in length. The part is constructed from Nylon 6/6, rated UL 94V-0, and is RoHS compliant. Female standoffs of this series longer than 19 mm may be tapped from both ends.

Datasheet Summary
Powered by GS/AI

A 5.5 mm hex female standoff with an M3 thread, made of brass, measuring 6.0 mm in length. The part is constructed from Nylon 6/6, rated UL 94V-0, and is RoHS compliant. Female standoffs of this series longer than 19 mm may be tapped from both ends.

Suppliers

Company
Product
Description
Supplier Links
5.5mm Hex Female Standoff - 24401 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5.5mm Hex Female Standoff
24401
5.5mm Hex Female Standoff 24401
Part Number: 24401 Finish/Plating: Nickel Plate Length: 6mm [2.36] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs

Part Number: 24401

  • Finish/Plating: Nickel Plate
  • Length: 6mm [2.36]
  • Material: Brass
  • OD: 5.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24401-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24401-ND
Board Spacers, Standoffs 36-24401-ND
"Hex Standoff Threaded M3 Brass 0.236"" (6.00mm)"

"Hex Standoff Threaded M3 Brass 0.236"" (6.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24401
Standoffs & Spacers 24401
Standoffs & Spacers 5.5 HEX 6.0mm BRS

Standoffs & Spacers 5.5 HEX 6.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24401 36-24401-ND 24401
Product Name 5.5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Hex Swage Standoff - 1731-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1883 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex Female Standoff - 1450D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Spacer - 1457D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers